EN
  • EN
  • DE

BFU530AR

Part No BFU530AR
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 11GHZ TO236AB  /  RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SOT-23 (TO-236AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 11GHz
Noise Figure (dB Typ @ f) 0.6dB @ 900MHz
Gain 18dB
Power - Max 450mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 10mA, 8V
Current - Collector (Ic) (Max) 40mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23 (TO-236AB)
Base Product Number BFU530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BFU530AR-ND,NXPNXPBFU530AR,BFU530A,568-11509-6,568-11509-1,568-11509-2,2156-BFU530AR,934067698215
Standard Package 3,000
Win Source Part Number 977147-BFU530AR
Ultra Librarian 3D Model Ultra Librarian BFU530AR CAD Model

Description

The BFU530AR from NXP Semiconductors is a cutting-edge RF bipolar transistor that is designed to meet the high-performance requirements of contemporary radio frequency applications. This NPN wideband silicon germanium transistor is a testament to NXP's commitment to providing components that offer a blend of high speed, low noise, and efficiency.

Key Features

  • High Frequency Performance: The BFU530AR operates at a transition frequency (fT) of 25 GHz, making it suitable for very high-frequency applications.
  • Low Noise Figure: With a low noise figure of just 1 dB at 2 GHz, this transistor is ideal for sensitive RF amplification tasks.
  • High Gain: It boasts a high maximum stable gain (MSG) of 23 dB at 2 GHz, ensuring strong signal amplification.
  • Efficient Power Handling: The BFU530AR can handle a collector current of 40 mA and a collector-emitter voltage of 2.5 V, delivering reliable performance for high-demand applications.
  • Leadless Package: The device comes in a 4-pin leadless SOT343R package, which minimizes inductance and is optimized for high-frequency performance.

Applications

The BFU530AR is well-suited for a variety of RF applications, including:

  • Low-noise amplifiers in cellular and cordless phones
  • Global Positioning System (GPS) receivers
  • Wireless LAN and Bluetooth systems
  • RFID readers
  • General-purpose RF and microwave circuits

Quality and Reliability

NXP Semiconductors ensures that the BFU530AR meets the highest quality and reliability standards. The device is characterized by its robustness and stability, making it a preferred choice for designers looking to create durable and long-lasting RF solutions. Whether you are developing communication infrastructure, consumer electronics, or industrial systems, the BFU530AR provides the performance and reliability needed to drive innovation and efficiency in your RF applications.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess