EN
  • EN
  • DE

BFU630F

Part No BFU630F
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN wideband silicon RF transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153354-BFU630F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFU630F CAD Model

Description

Product Overview: NXP BFU630F High-Frequency NPN Bipolar Transistor

The NXP BFU630F is a state-of-the-art, high-frequency, silicon NPN bipolar transistor specifically designed to meet the rigorous demands of today's advanced RF amplification and switching applications. This high-performance transistor is well-suited for a range of uses, from professional RF applications to high-quality consumer products.

Key Features

  • High Transition Frequency (fT): The BFU630F boasts an impressive transition frequency of 7 GHz, making it ideal for very high-frequency applications.
  • Low Noise Figure: With a noise figure of 1.3 dB at 1 GHz, this transistor provides excellent signal amplification with minimal added noise, ensuring clear and reliable performance.
  • High Power Gain: The device is designed to deliver a high power gain, which is critical for efficient signal amplification in RF systems.
  • High Maximum Ratings: The transistor can handle a collector-base voltage (VCBO) of 20 V, a collector-emitter voltage (VCEO) of 12 V, and a collector current (IC) of 40 mA, providing a robust operational range for various circuit designs.
  • Surface-Mount Package: The BFU630F comes in a small, surface-mount, 4-pin, plastic SOT343F package, which is not only space-efficient but also conducive to high-density circuit board designs.

Applications

The versatility of the NXP BFU630F makes it suitable for a wide array of applications, including but not limited to:

  • Low-noise RF amplifiers
  • Oscillators
  • Mixers
  • RF switch circuits
  • IF amplifiers in TV and radio receivers
  • Professional communication systems
  • Satellite tuners
Its high-frequency capabilities and low noise operation also make it an excellent choice for sophisticated wireless systems and precision RF instrumentation.

Conclusion

The NXP BFU630F is a remarkable component that offers a blend of high-frequency performance, low noise, and high power gain. It is a testament to NXP's commitment to providing innovative solutions for the RF industry. Whether for consumer electronics or professional RF systems, the BFU630F is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess