EN
  • EN
  • DE

BGA2711,115

Part No BGA2711,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1GHz to 3.6GHz
P1dB 2.8dBm (1.9mW)
Gain 13.1dB
Noise Figure 4.8dB
RF Type ISM
Supply Voltage - Operating 5 V to 6 V
Operating Supply Current 12.6mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 1023289-BGA2711,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2711,115 CAD Model

Description

Product Overview: BGA2711,115 by NXP Semiconductors

The BGA2711,115 is a state-of-the-art MMIC amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a testament to NXP's commitment to providing high-quality and reliable components for a wide range of electronic applications.

Key Features

  • Frequency Range: The BGA2711,115 operates over a broad frequency range, making it a versatile choice for various RF applications.
  • High Linearity: This amplifier is designed to maintain signal fidelity, ensuring high linearity and low distortion, which is crucial for maintaining the integrity of the signal in communication systems.
  • Low Noise Figure: With its low noise figure, the BGA2711,115 minimizes additional noise in the signal chain, improving the signal-to-noise ratio and overall system performance.
  • Power Efficiency: The device is optimized for power efficiency, which is essential for reducing power consumption and heat generation in electronic systems.
  • Surface-Mount Package: The BGA2711,115 comes in a small, leadless surface-mount package, allowing for easy integration into compact system designs and printed circuit boards.

Applications

The BGA2711,115 is suitable for a wide array of applications, including but not limited to:

  • Wireless communication infrastructure
  • Global Positioning Systems (GPS)
  • Cable television (CATV) systems
  • Satellite communications
  • General-purpose RF and microwave circuits

Quality and Reliability

NXP Semiconductors ensures that the BGA2711,115 meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding environments. With NXP's reputation for excellence, customers can trust the BGA2711,115 for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1735 $58.6750
125+ $0.9621 $120.2625
190+ $0.9321 $177.0990
260+ $0.9021 $234.5460
335+ $0.8720 $292.1200
445+ $0.7819 $347.9455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess