EN
  • EN
  • DE

BGA2717,115

Part No BGA2717,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 100MHz ~ 3GHz
P1dB -2.6dBm (0.5mW)
Gain 24dB
Noise Figure 2.3dB
RF Type ISM
Operating Supply Voltage 5 V ~ 6 V
Operating Supply Current 8mA
Test Frequency 1GHz
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769995-BGA2717,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2717,115 CAD Model

Description

Introducing the BGA2717,115 from NXP Semiconductors

The BGA2717,115 is a high-performance, silicon monolithic microwave integrated circuit (MMIC) from NXP Semiconductors, designed to offer exceptional amplification capabilities for a wide range of applications. This versatile amplifier is housed in a compact SOT-363 package, making it suitable for space-constrained designs without compromising on performance.

Key Features

  • Frequency Range: The BGA2717,115 operates over a broad frequency range, making it an ideal choice for various RF applications, including mobile communications, satellite systems, and more.
  • High Linearity: With its excellent linearity, the BGA2717,115 ensures clear signal amplification, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of the BGA2717,115 minimizes additional noise in the signal path, providing cleaner signal amplification and improving overall system sensitivity.
  • Power Gain: This amplifier delivers a significant power gain, boosting the signal strength for effective transmission and reception in various electronic applications.
  • Supply Voltage: The BGA2717,115 is designed to operate at a standard supply voltage, making it compatible with a wide range of existing circuit designs and power sources.

Applications

The BGA2717,115 is designed for versatility and can be integrated into multiple applications, including but not limited to:

  • Wireless communication systems
  • Global Positioning Systems (GPS)
  • Low-noise amplifiers in receiver chains
  • Driver amplifiers in transmitter chains
  • Cable modems and set-top boxes

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BGA2717,115 is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical communication systems. With its robust design and proven manufacturing process, customers can trust the BGA2717,115 to deliver consistent results in even the most demanding environments.

Whether you are developing a new communication device or looking to enhance an existing system, the BGA2717,115 offers the performance and reliability that modern RF applications demand. Choose NXP's BGA2717,115 for your next project and experience the difference that quality components make.

You May Also Be Interested in

NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess