EN
  • EN
  • DE

BGD502

Part No BGD502
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Transistor NPN BGD502 PHILIPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-115
Frequency 550 MHz
Lead Free Yes
Maximum Operating Temperature 100 °C
Min Operating Temperature -20 °C
Noise Figure 7 dB
Nominal Supply Current 435 mA
Number of Channels 1
Packaging Bulk
RoHS Compliant
Test Frequency 400 MHz
Win Source Part Number 1005098-BGD502
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGD502 CAD Model

Description

The BGD502 by NXP Semiconductors is a cutting-edge amplifier designed to meet the demanding requirements of modern wireless communication systems. This highly integrated device is part of NXP's renowned portfolio of RF solutions, offering exceptional performance and reliability.

Key Features:

  • Frequency Range: The BGD502 operates in a broad frequency range, making it versatile for various applications, including but not limited to, satellite communications, mobile networks, and data links.
  • High Gain: With its high gain levels, the BGD502 ensures strong signal amplification, which is essential for maintaining signal integrity over long distances and through various transmission mediums.
  • Low Noise Figure: The low noise figure of the BGD502 minimizes signal distortion and improves the overall signal-to-noise ratio, which is crucial for high-fidelity communication.
  • Efficiency: Designed with power efficiency in mind, the BGD502 reduces the power consumption of systems it's integrated into, leading to longer operational times and reduced energy costs.
  • Durability: NXP's commitment to quality ensures that the BGD502 is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications:

The BGD502 is ideal for a variety of high-frequency applications, including:

  • Telecommunication infrastructure
  • Wireless broadband systems
  • RFID readers
  • Industrial, scientific, and medical (ISM) applications

Technical Specifications:

Parameter Specification
Frequency Range Specified by product datasheet
Gain High gain value
Noise Figure Low noise figure
Power Efficiency Optimized for reduced power consumption

The BGD502 amplifier by NXP stands out as a robust and efficient solution for enhancing RF and microwave signals across a multitude of applications. Its combination of performance, efficiency, and reliability makes it an excellent choice for system designers looking to optimize their communication infrastructure.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess