EN
  • EN
  • DE

BGD814

Part No BGD814
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Amp Module Single GP Amp 870MHz 7-Pin SOT-115J Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 830 MHz
Mounting SMD (SMT)
Case / Package SOT-115
Frequency 870 MHz
Gain 20 dB
Height 20.8 mm
Lead Free Yes
Max Frequency 870 MHz
Maximum Operating Temperature 100 °C
Max Supply Voltage 30 V
Min Operating Temperature -20 °C
Noise Figure 7.5 dB
Nominal Supply Current 395 mA
Number of Channels 1
Operating Supply Voltage 24 V
Packaging Bulk
RoHS Compliant
Test Frequency 870 MHz
Win Source Part Number 1049201-BGD814
Categories RF Amplifiers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGD814 CAD Model

Description

The BGD814, produced by NXP Semiconductors, is a high-performance silicon monolithic bipolar transistor (Si BJT) power amplifier designed for a wide array of applications. This robust component is particularly well-suited for use in CATV systems, where it serves as a forward path amplifier, delivering reliable and efficient performance.

Key Features

  • Frequency Range: The BGD814 operates effectively across a broad frequency range from 40 MHz to 860 MHz, making it versatile for various signal amplification needs within the specified spectrum.
  • High Gain: It offers a high power gain of 18 dB at 860 MHz, ensuring strong signal amplification that is essential for maintaining signal integrity over long distances in cable distribution networks.
  • Excellent Linearity: With its superior linearity, the BGD814 minimizes distortion, which is critical for maintaining the quality of transmitted content, especially in digital transmission systems.
  • Low Noise Figure: The low noise figure of the device ensures that the signal-to-noise ratio is maintained, resulting in clearer and higher quality signals.
  • High Output Power: It is capable of delivering a high output power level, which is necessary for driving signals across extensive cable networks without degradation.

Applications

The BGD814 is primarily utilized in cable television (CATV) applications, where it functions as a forward amplifier within the network's infrastructure. Its robust design and reliable performance make it an integral component for ensuring high-quality signal transmission in both analog and digital CATV systems.

Package and Quality

Encased in an SOT115J package, the BGD814 is designed for easy mounting and integration into various systems. NXP's commitment to quality ensures that each unit meets stringent industry standards for performance and reliability, providing customers with a product they can trust for their signal amplification needs.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
NXP / Nexperia
BGU8821
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess