EN
  • EN
  • DE

BGS8L2X

Part No BGS8L2X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP 728MHZ-960MHZ 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
Frequency 728MHz ~ 960MHz
Gain 13dB
Noise Figure 0.85dB
Voltage - Supply 1.5V ~ 3.1V
Current - Supply 5.2mA
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (1.1x0.7)
Base Product Number BGS8L2
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 849670-BGS8L2X
Ultra Librarian 3D Model Ultra Librarian BGS8L2X CAD Model

Description

The NXP BGS8L2X represents a leap forward in RF front-end technology, providing a high-performance solution for a wide range of applications. This RF Silicon Germanium (SiGe) integrated circuit is designed for LNA and switch functions in mobile applications, offering exceptional performance in a compact package.

Key Features

  • Frequency Range: The BGS8L2X operates over a broad frequency range, making it suitable for various wireless communication systems.
  • Low Noise Figure: With its low noise figure, this product ensures high-quality signal amplification with minimal signal degradation, which is crucial for maintaining the integrity of communication signals.
  • High Linearity: The device exhibits high linearity, which helps in reducing distortion in complex multi-signal environments, thereby improving overall system performance.
  • Integrated Switch: The inclusion of an integrated switch allows for seamless transitioning between different signal paths, enhancing the flexibility and efficiency of the RF front-end design.

Applications

The versatility of the NXP BGS8L2X makes it an ideal choice for various applications, including but not limited to:

  • Mobile and wireless communication devices
  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN) systems
  • Bluetooth-enabled devices

Product Specifications

Parameter Specification Package Small outline, no leads (SON) Operating Temperature -40°C to +85°C Supply Voltage 1.5V to 3.3V

With its robust design and advanced features, the NXP BGS8L2X is an excellent choice for designers looking to enhance the performance of their RF applications. Its integration capabilities and compatibility with various communication standards make it a versatile and practical component in the ever-evolving field of wireless technology.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
NXP / Nexperia
BGU8823
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2644 $58.1680
535+ $0.2171 $116.1485
825+ $0.2102 $173.4150
1,140+ $0.2034 $231.8760
1,470+ $0.1967 $289.1490
1,970+ $0.1763 $347.3110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess