EN
  • EN
  • DE

BGU2003

Part No BGU2003
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Rf/microwave Narrow Band Low Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049221-BGU2003
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGU2003 CAD Model

Description

Product Overview: BGU2003

The BGU2003, manufactured by NXP Semiconductors, is a high-performance silicon germanium carbon (SiGe:C) MMIC amplifier designed to deliver exceptional performance for a wide range of applications. This compact, low-noise amplifier is ideal for use in wireless communication systems, including mobile phones, GPS devices, and wireless LANs.

Key Features

  • Frequency Range: The BGU2003 operates over a broad frequency range, making it suitable for various RF applications.
  • Low Noise Figure: It boasts an impressive low noise figure, which is essential for maintaining signal integrity in communication systems.
  • High Linearity: With its high linearity, the BGU2003 ensures minimal distortion of the signal, which is vital for maintaining the quality of the transmission.
  • Gain: The device offers a stable gain, which enhances the signal without introducing significant noise or distortion.
  • Power Efficiency: Designed with power efficiency in mind, the BGU2003 helps to reduce the overall power consumption of the system it is incorporated into.
  • Package: It comes in a small, leadless 6-pin package that is easy to integrate into space-constrained designs.

Applications

The versatility of the BGU2003 allows it to be used in various applications, such as:

  • Wireless communication devices
  • GPS receivers
  • Low-noise amplifiers in RF systems
  • Satellite radio systems
  • Wireless LANs

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BGU2003 is no exception. It is manufactured to meet the highest industry standards for reliability and performance, ensuring that it performs consistently over time and under varying conditions. The BGU2003 is a testament to NXP's dedication to providing advanced solutions for the ever-evolving demands of the electronics industry.

You May Also Be Interested in

Sony
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess