EN
  • EN
  • DE

BGU6009/N2X

Part No BGU6009/N2X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP RF LNA MMIC 6XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Frequency 1.559GHz ~ 1.61GHz
P1dB -7dBm
Gain 17dB
Noise Figure 0.9dB
RF Type Galileo, GLONASS, GPS
Operating Supply Voltage 1.5 V ~ 3.1 V
Operating Supply Current 5.1mA
Test Frequency 1.559GHz ~ 1.61GHz
Package 6-XFDFN
Manufacturer Package 6-XSON, SOT1230 (1.1x0.9)
Manufacturer Homepage www.nxp.com
Win Source Part Number 722682-BGU6009/N2X
Popularity Medium
Supply and Demand Status Balance
Family Name BGU6009
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BGU6009/N2X CAD Model

Description

The BGU6009/N2X is a state-of-the-art silicon-based Low Noise Amplifier (LNA) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This LNA is part of NXP's extensive portfolio of RF solutions, engineered to provide exceptional performance in a wide range of wireless communication applications. The BGU6009/N2X is specifically tailored for applications requiring low noise figures and high linearity, such as GPS, ISM, and various other RF systems.

Key Features

  • High Gain: The BGU6009/N2X boasts a high gain level, which is essential for amplifying weak signals without significant noise contribution, ensuring clarity and strength of the received signals.
  • Low Noise Figure: With its low noise figure, this LNA minimizes additional noise in the signal path, providing a cleaner and more accurate signal amplification, which is critical for high-sensitivity applications.
  • High Linearity: The product offers high linearity, which is crucial in maintaining signal fidelity by reducing distortion, especially in complex multi-signal environments.
  • Wide Frequency Range: It operates over a broad frequency range, making it versatile for use in a multitude of RF applications.
  • Efficient Power Consumption: The LNA is designed for low power consumption, which helps to extend battery life in portable applications and reduces power requirements in stationary installations.

Applications

The BGU6009/N2X is ideal for a variety of applications, including but not limited to:

  • Global Positioning System (GPS) receivers
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless communication systems
  • Remote control receivers
  • RFID readers

Product Specifications

The BGU6009/N2X is available in a compact package and is designed for easy integration into existing and new designs. It is characterized by its robustness and reliability, ensuring that it maintains performance over a wide range of environmental conditions. For detailed specifications, designers and engineers are encouraged to consult the official NXP datasheets and product documentation.

With the BGU6009/N2X, NXP continues to demonstrate its commitment to providing advanced solutions that meet the evolving needs of the RF industry, offering performance and quality that designers and manufacturers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess