EN
  • EN
  • DE

BGU7003W,115

Part No BGU7003W,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC WIDEBAND 6XSON / GPS Amp Single Low Noise 6GHz 2.85V 6-Pin XSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 40MHz ~ 6GHz
P1dB -23dBm
Noise Figure 1.2dB
RF Type General
Operating Supply Voltage 2.2 V ~ 2.85 V
Operating Supply Current 3mA ~ 15mA
Test Frequency 100MHz
Package 6-XFDFN
Manufacturer Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 770010-BGU7003W,115
Popularity Medium
Supply and Demand Status Balance
Family Name BGU7003W
Introduction Date August 30, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BGU7003W,115 CAD Model

Description

Product Overview: BGU7003W,115

The BGU7003W,115 is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors, a global leader in the semiconductor industry. This LNA is part of NXP's extensive RF product portfolio and is specifically engineered to meet the demanding requirements of modern wireless communication systems. The BGU7003W,115 offers a perfect balance of low noise figure, high linearity, and low power consumption, making it an ideal choice for a wide range of applications such as mobile phones, GPS receivers, and wireless LANs.

Key Features

  • Frequency Range: The device operates over a broad frequency range, ensuring versatility across various RF applications.
  • Low Noise Figure: With its excellent noise performance, the BGU7003W,115 significantly improves the sensitivity of RF receivers.
  • High Linearity: The LNA provides high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Power Efficiency: Designed for low power consumption, it helps in extending battery life in portable applications.
  • Package: It comes in a small, leadless 6-pin package, which allows for space-saving PCB designs and is suitable for high-density circuit layouts.

Applications

  • Mobile and cordless phones
  • GPS receivers
  • Wireless LAN (WLAN) and Bluetooth systems
  • Other RF front-end applications

The BGU7003W,115 is built on NXP's advanced silicon germanium (SiGe) process, which provides a high-performance solution that is both cost-effective and reliable. The integration of the LNA into a single compact package simplifies the design process for RF engineers and accelerates the time-to-market for new products.

With its robust performance and flexibility, the BGU7003W,115 from NXP is an excellent choice for designers looking to enhance the RF performance of their wireless communication devices. Its ability to operate in challenging environments and maintain high-quality signal amplification makes it a go-to component for any RF design project.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess