EN
  • EN
  • DE

BGU8019W/N2

Part No BGU8019W/N2
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1631+
Reference case DQFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 722683-BGU8019W/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8019W/N2 CAD Model

Description

Product Overview: BGU8019W/N2 from NXP Semiconductors

The BGU8019W/N2 is a state-of-the-art, high-performance, wideband Low Noise Amplifier (LNA) designed by NXP Semiconductors, a leader in the semiconductor industry. This LNA is specifically engineered to meet the stringent requirements of various applications, including satellite television (SATV), Global Navigation Satellite Systems (GNSS), and various radio frequency (RF) applications that demand low noise figures and high linearity.

Key Features

  • Frequency Range: The BGU8019W/N2 operates over a wide frequency range, making it versatile for different RF applications.
  • Low Noise Figure: With its exceptional low noise figure, this LNA ensures superior signal amplification with minimal added noise, which is crucial for high-quality signal reception.
  • High Linearity: The product offers high linearity, which is essential for maintaining signal integrity, especially in environments with multiple signal paths and various signal strengths.
  • Supply Voltage: It operates on a supply voltage that is compatible with most common system designs, allowing for easy integration into existing and new projects.
  • Package: The BGU8019W/N2 comes in a small and leadless package, which is ideal for space-constrained applications and contributes to the miniaturization of the end product.

Applications

The versatility of the BGU8019W/N2 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Satellite Television (SATV) Receivers
  • Global Navigation Satellite Systems (GNSS) Receivers
  • Professional RF Frontends
  • Low Noise Block (LNB) Converters
  • Diverse Wireless Communication Systems

Why Choose BGU8019W/N2?

Choosing the BGU8019W/N2 from NXP Semiconductors means opting for a product that delivers exceptional performance in terms of signal amplification and noise reduction. Its wideband capabilities and high linearity make it a robust solution for high-fidelity RF applications. Additionally, the compact form factor of the device allows designers to create sleek, space-efficient products without compromising on performance.

With NXP's commitment to quality and innovation, the BGU8019W/N2 LNA stands out as a reliable component for designers and engineers looking to enhance their RF systems with superior signal integrity and performance.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess