EN
  • EN
  • DE

BGU8019X

Part No BGU8019X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC LNA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1.559GHz to 1.61GHz
P1dB -7dBm
Gain 18.5dB
Noise Figure 0.55dB
RF Type Galileo, GLONASS, GPS
Supply Voltage - Operating 1.5 V to 3.1 V
Operating Supply Current 4.6mA
Test Frequency 1.575GHz
Case / Package 6-XSON, SOT1232 (1.1x0.7)
Win Source Part Number 1023343-BGU8019X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8019X CAD Model

Description

    

The BGU8019X from NXP Semiconductors is a high-performance, Silicon Germanium (SiGe) monolithic microwave integrated circuit (MMIC) low noise amplifier (LNA) designed for a multitude of applications, including but not limited to satellite TV receivers, GPS, mobile applications, and wireless communication systems.

    

Key Features

  
        
  • Frequency Range: The BGU8019X operates over a broad frequency range, making it a versatile choice for various RF applications.
  •     
  • Low Noise Figure: With an ultra-low noise figure, this LNA provides excellent signal amplification with minimal added noise, enhancing the overall signal quality.
  •     
  • High Linearity: The product boasts high linearity, which ensures that it can handle a wide range of input signal levels without distortion.
  •     
  • Adjustable Current: The device allows for current adjustment, enabling optimal balance between performance and power consumption based on the application requirements.
  •     
  • Integrated Matching Network: The LNA includes an integrated matching network, simplifying the design process and reducing the need for external components.
  •   
    

Applications

  
        
  • Satellite TV receivers
  •     
  • GPS systems
  •     
  • Wireless LAN
  •     
  • ISM bands
  •     
  • Mobile communication devices
  •   
    

Product Specifications

            Parameter      Specification              Technology      SiGe              Frequency Range      Varies (Broadband)              Gain      High              Noise Figure      Ultra-Low              Package      Compact, leadless          

The BGU8019X is a testament to NXP's commitment to providing advanced solutions that meet the needs of the ever-evolving electronics market. Its combination of performance, integration, and flexibility makes it an excellent choice for designers looking to improve system performance while minimizing space and cost.

You May Also Be Interested in

NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2091 $50.1840
515+ $0.1959 $100.8885
795+ $0.1893 $150.4935
1,140+ $0.1760 $200.6400
1,480+ $0.1694 $250.7120
1,845+ $0.1628 $300.3660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess