EN
  • EN
  • DE

BGY887,112

Part No BGY887,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP PUSH-PULL SOT115J / Push Pull CATV Amplifier 860MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 220mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770024-BGY887,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGY887
Introduction Date December 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY887,112 CAD Model

Description

The BGY887,112 is a state-of-the-art Radio Frequency (RF) power amplifier module designed and manufactured by NXP Semiconductors. This high-performance component is engineered to meet the rigorous demands of modern wireless communication systems. With its compact form factor and robust design, the BGY887,112 is an ideal solution for a wide range of applications, including but not limited to, cellular base stations, RF energy applications, and various forms of wireless infrastructure.

Key Features

  • Frequency Range: The BGY887,112 operates over a broad frequency range, making it highly versatile for multiple RF applications.
  • High Gain: It offers a high gain level, ensuring strong signal amplification for improved signal quality and extended range.
  • Efficiency: Designed with power efficiency in mind, the BGY887,112 minimizes energy consumption, which is crucial for sustainable and cost-effective operation.
  • Thermal Performance: The device features excellent thermal characteristics, which contribute to its reliability and longevity even under strenuous operating conditions.
  • Integration: It comes in a module package that simplifies integration into existing systems, reducing design complexity and accelerating time-to-market for product developers.

Applications

The BGY887,112 is suitable for a variety of applications including:

  • Telecommunication infrastructure such as GSM, CDMA, WCDMA, LTE, and 5G networks
  • Industrial RF energy applications, including RF heating and plasma generation
  • Public safety communications and professional mobile radio systems
  • Broadcast transmitters and satellite communications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BGY887,112 is built to meet stringent quality standards, ensuring reliable performance in even the most challenging environments. With its advanced features and proven durability, the BGY887,112 by NXP stands out as a superior choice for RF amplification needs.

You May Also Be Interested in

Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6675 $91.3350
4+ $37.4705 $149.8820
5+ $36.2993 $181.4965
7+ $35.1293 $245.9051
9+ $33.9582 $305.6238
12+ $30.4446 $365.3352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess