EN
  • EN
  • DE

BLS3135-10

Part No BLS3135-10
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description Microwave power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153866-BLS3135-10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLS3135-10 CAD Model

Description

The BLS3135-10 is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is part of NXP's extensive portfolio of electronic components that cater to a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The BLS3135-10 is designed to deliver high-speed performance, making it suitable for demanding applications that require quick data processing and efficient operation.
  • Low Power Consumption: Despite its high performance, this product is engineered to consume minimal power, which makes it an excellent choice for energy-sensitive applications.
  • Durability: Constructed with robust materials, the BLS3135-10 is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: Its small form factor allows for easy integration into various circuit designs without taking up excessive space, offering flexibility for designers.

Applications

The versatility of the BLS3135-10 means it can be utilized in a multitude of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and performance are crucial.
  • Industrial automation, for controlling machinery and processes with precision.
  • Consumer electronics, enhancing the functionality and user experience of devices such as smartphones, tablets, and wearables.

Technical Specifications

With its advanced technical specifications, the BLS3135-10 offers an impressive combination of features that ensure optimal performance in a variety of settings:

  • Operating Temperature Range: Suitable for extreme temperature environments.
  • Compliance with Industry Standards: Meets the latest industry specifications for safety and performance.
  • Connectivity Options: Offers multiple connectivity solutions to interface with other components and systems.

In conclusion, the BLS3135-10 from NXP Semiconductors is an exceptional product that provides the perfect blend of performance, efficiency, and durability. Its suitability for a wide array of applications makes it a valuable component in any modern electronic system design.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess