ON Semiconductor 2SA1434-TB Bipolar Transistor
The 2SA1434-TB is a high-quality PNP bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a variety of electronic applications. This transistor is renowned for its reliability and performance, making it an excellent choice for audio frequency amplifier applications and various switching devices.
Key Features:
- High Current Gain Bandwidth Product: The 2SA1434-TB offers a high fT (transition frequency) which ensures good performance in high-frequency applications.
- Low Saturation Voltage: It provides low collector-emitter saturation voltage, which translates to efficient operation and less power loss within the circuit.
- Complementary Design: This PNP transistor is designed to be complementary to the 2SC3675-TB NPN transistor, allowing for versatile use in push-pull configurations and other applications requiring matched transistor pairs.
- Package: The device comes in a TO-220B package which is easy to mount and provides excellent heat dissipation for better thermal management.
Electrical Characteristics:
With a collector-base voltage (VCBO) of -160V, a collector-emitter voltage (VCEO) of -160V, and a collector current (IC) of -1.5A, the 2SA1434-TB is capable of handling significant voltages and currents. Additionally, it has a power dissipation (PD) of 25W, which enables it to work effectively in power applications.
Applications:
The 2SA1434-TB is versatile and can be used in various applications, such as:
- Audio Amplifiers
- Power Management Systems
- Signal Processing
- Switching Regulators
- DC-DC Converters
ON Semiconductor's commitment to quality ensures that the 2SA1434-TB transistor is a reliable component for designers and engineers looking to build high-performance electronic systems. With its impressive specifications and broad application range, this transistor is a solid choice for your next project.