EN
  • EN
  • DE

BLS3135-20,114

Part No BLS3135-20,114
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF POWER SOT422A / Trans RF BJT NPN 75V 80000mW 3-Pin CDFM Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 75V
Frequency - Transition 3.5GHz
Gain 8dB
Power - Max 80W
DC Current Gain (hFE) (Minimum) @ Ic, Vce 40 @ 1.5A, 5V
Current - Collector (Ic) (Maximum) 2A
Operating Temperature Range 200°C (TJ)
Mounting SMD
Package SOT-422A
Manufacturer Package CDFM2
Win Source Part Number 770228-BLS3135-20,114
Popularity Medium
Supply and Demand Status Limited
Family Name BLS3135-20
Introduction Date February 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BLS3135-20,114 CAD Model

Description

The NXP BLS3135-20,114 is a state-of-the-art semiconductor device designed to meet the demanding requirements of modern electronic systems. This product is a testament to NXP's commitment to providing innovative solutions that enhance performance and reliability across various applications.

Key Features

  • Low On-Resistance: The BLS3135-20,114 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this device ensures minimal delay and faster response times, making it ideal for high-frequency circuits.
  • Thermal Management: With an advanced thermal management design, the BLS3135-20,114 maintains optimal performance even under high temperature conditions, ensuring long-term reliability.
  • Compact Footprint: The small form factor of the BLS3135-20,114 allows for a more compact design in electronic devices, enabling designers to minimize PCB space without compromising on performance.
  • Robustness: NXP's rigorous manufacturing standards ensure that the BLS3135-20,114 is robust and durable, capable of withstanding the stresses of everyday use in various environments.

Applications

The versatility of the NXP BLS3135-20,114 makes it suitable for a wide range of applications, including:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • Computing and data storage

Technical Specifications

Parameter Value Package SOT-23 Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 3.1A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

With its robust design and high-performance characteristics, the NXP BLS3135-20,114 is an excellent choice for designers looking to enhance their electronic products with reliable and efficient semiconductor technology.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess