EN
  • EN
  • DE

BSH111BK215

Part No BSH111BK215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Active
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1378013-BSH111BK215
Ultra Librarian 3D Model Ultra Librarian BSH111BK215 CAD Model

Description

The BSH111BK215 is a state-of-the-art MOSFET transistor designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered to meet the demanding requirements of modern electronic circuits, offering high efficiency, reliability, and performance.

Key Features

  • Low On-Resistance: The BSH111BK215 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature is particularly important in applications where power conservation is critical.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET allows for rapid transitions between on and off states, thereby enhancing the performance of power conversion systems and other high-frequency circuits.
  • Enhanced Thermal Performance: With an optimized thermal design, the BSH111BK215 is capable of handling higher currents without overheating, ensuring stable performance even under strenuous conditions.
  • Low Gate Charge: The low gate charge of this device enables efficient gate control, which is essential for minimizing switching losses in high-frequency operations.

Applications

The versatility of the BSH111BK215 makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Load switches
  • High-speed switching applications

Product Specifications

The BSH111BK215 is housed in a compact SOT23 package, which is ideal for space-constrained applications. It supports a continuous drain current of up to 1.7 A and can handle pulsed currents significantly higher, making it a robust choice for a variety of electronic designs. With a maximum drain-source voltage of 30 V, it is equipped to handle moderate power levels while maintaining a high level of performance.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BSH111BK215 is no exception, with rigorous testing and quality control measures in place to ensure that each unit meets the stringent standards expected by customers in today's competitive electronics market.

Whether you are designing a power supply, an embedded system, or any other electronic application, the BSH111BK215 from NXP Semiconductors offers the performance and reliability you need to succeed.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0600 $50.1000
2,030+ $0.0493 $100.0790
3,145+ $0.0477 $150.0165
4,330+ $0.0462 $200.0460
5,595+ $0.0447 $250.0965
7,500+ $0.0400 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess