EN
  • EN
  • DE

ZXTPS720MCTA

Part No ZXTPS720MCTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 3A DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max) 25nA
Typical Gain (hFE) (Min) 60 @ 1.5A, 2V
Maximum Power Dissipation 3W
Frequency - Transition 190MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 104796-ZXTPS720MCTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTPS720MCTA CAD Model

Description

Introducing the ZXTPS720MCTA: Your High-Performance PNP Transistor

The ZXTPS720MCTA is a cutting-edge PNP transistor developed by the renowned semiconductor manufacturer, Diodes Incorporated. This transistor is specifically designed to cater to the high demands of modern electronic circuits, providing exceptional performance and reliability.

Key Features

  • High Current Capability: The ZXTPS720MCTA boasts a continuous collector current (Ic) of up to 4 A, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage (Vce(sat)) of typically 150 mV at 2 A, which ensures efficient operation with minimal power loss.
  • High Power Dissipation: With a power dissipation of 3 W, the ZXTPS720MCTA can handle significant levels of energy without compromising its performance or longevity.
  • Robust Thermal Performance: Its superior thermal characteristics ensure that it operates effectively within a wide temperature range, maintaining stability and functionality.

Applications

The versatility of the ZXTPS720MCTA makes it ideal for a variety of applications. It is particularly well-suited for:

  • Power management tasks in consumer electronics
  • Load switching in industrial systems
  • Driving LEDs in lighting solutions
  • Amplification purposes in audio equipment
  • Signal processing in communication devices

Package and Quality

The ZXTPS720MCTA comes in a SOT23-3 package, which is widely used in the industry due to its compact size and ease of integration into various circuit designs. This package is also known for its excellent power handling capabilities relative to its size.

Diodes Incorporated is committed to delivering products of the highest quality, and the ZXTPS720MCTA is no exception. It is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure that it meets the stringent standards expected by electronics professionals and hobbyists alike.

Whether you are designing a sophisticated industrial system or a simple DIY project, the ZXTPS720MCTA from Diodes Incorporated is an excellent choice for a reliable and efficient PNP transistor.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6687 $60.1830
215+ $0.5488 $117.9920
330+ $0.5317 $175.4610
450+ $0.5144 $231.4800
585+ $0.4973 $290.9205
780+ $0.4458 $347.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess