Product Overview: BSH114, MOSFET from NXP Semiconductors
The BSH114 is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) produced by NXP Semiconductors. This MOSFET is a critical component in modern electronic design, offering low on-state resistance and a high switching speed, making it suitable for a wide range of applications including switching and amplification purposes.
Key Features
- Low On-Resistance: The BSH114 boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
- High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, which is essential for power conversion and other high-speed circuit functions.
- Logic Level Compatible: It can be driven directly from logic circuits, due to its compatibility with logic-level gate drive voltages.
- Low Threshold Voltage: The device has a low threshold voltage, ensuring that it can be used in low voltage applications, which is particularly useful in battery-operated devices.
Applications
The versatility of the BSH114 makes it an ideal choice for a variety of applications, including:
- Power Management
- DC/DC Converters
- Motor Control
- Load Switching
- Battery Management Systems
Product Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
55V |
| Continuous Drain Current (ID) |
3.5A |
| Power Dissipation (PD) |
1.25W |
| Operating Temperature |
-55°C to +150°C |
With its robust design and reliable performance, the BSH114 from NXP Semiconductors is an excellent choice for designers looking to improve the efficiency and performance of their electronic devices. Its small package size also makes it an ideal solution for space-constrained applications.