Product Overview: BSH201 from NXP
The BSH201, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, low-power MOSFET that has been engineered to deliver exceptional efficiency and reliability. This small-signal field-effect transistor is an ideal component for a plethora of applications that require switching and amplification, thanks to its cutting-edge technology and compact design.
Key Features
- Low Threshold Voltage: The BSH201 boasts a low threshold voltage, making it suitable for low-voltage applications and ensuring it can be easily driven by logic-level voltages.
- High-Speed Switching: Designed for rapid switching, this MOSFET is capable of handling high-frequency operations, which is critical for modern digital and communication applications.
- Low On-Resistance: With its low on-resistance, the BSH201 minimizes power loss and heat generation, enhancing overall system efficiency.
- Surface-Mount Package: The device comes in a small SOT23 package, making it ideal for space-constrained applications and ensuring ease of integration into various circuit designs.
Applications
The versatility of the BSH201 allows it to be used in a wide range of applications, including but not limited to:
- Power management circuits
- Battery-powered devices
- Load switches
- Portable electronics
- DC-DC converters
- Motor control systems
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
1.4A
Power Dissipation (P<sub>D)
0.5W
Operating Temperature Range
-55°C to +150°C
With the BSH201, NXP continues its legacy of providing high-quality components that meet the rigorous demands of modern electronic designs. Whether for industrial, commercial, or personal use, the BSH201 is a testament to NXP's commitment to innovation and excellence in the field of semiconductor technology.