The BSH299, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, low-voltage, N-channel TrenchMOS™ transistor designed to deliver exceptional efficiency and power management in a wide array of applications. This product is a testament to NXP's commitment to providing advanced solutions for modern electronic requirements.
Key Features
- Low Threshold Voltage: The BSH299 boasts a low threshold voltage, making it ideal for use in low voltage applications that require efficient power control and management.
- High-Speed Switching: Engineered for rapid switching, this transistor is suitable for high-frequency operations, ensuring minimal energy loss and improved performance in circuits.
- Low On-state Resistance: With its TrenchMOS technology, the BSH299 offers a very low on-state resistance, resulting in reduced power loss and better thermal management during operation.
- Surface-Mount Package: The compact SOT-23 package allows for space-saving PCB designs and is favorable for automated assembly processes, making it a versatile choice for mass-produced electronic devices.
Applications
The BSH299 is suitable for a variety of applications, including but not limited to:
- Power Management Circuits
- DC-to-DC Converters
- Battery Management Systems
- Load Switches
- MOSFET Drivers
- Portable Devices
Technical Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
30 V |
| Continuous drain current (ID) |
7 A |
| Power Dissipation (PD) |
1.25 W |
| Operating Temperature |
-55°C to +150°C |
With its robust design and cutting-edge TrenchMOS technology, the BSH299 from NXP is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems. The BSH299 is not just a component; it's a powerful building block for innovative and energy-conscious designs in the electronics industry.