The BSN304, crafted by the renowned NXP Semiconductors, is a high-performance, small-signal MOSFET that stands out in the market for its efficiency and reliability. This device is designed to cater to the increasing demands of compact yet powerful electronic components in modern technology applications.
Key Features
- Low Threshold Voltage: The BSN304 is characterized by a low threshold voltage, making it ideal for low-voltage applications where power efficiency is crucial.
- High-Speed Switching: This MOSFET boasts high-speed switching capabilities, which is essential for applications requiring fast response times.
- Low On-State Resistance: With its low on-state resistance, the BSN304 ensures minimal power loss during operation, thereby enhancing overall system efficiency.
- Surface-Mount Package: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications and allows for easy integration into various circuit designs.
Applications
The versatility of the BSN304 makes it suitable for a wide array of applications, including but not limited to:
- Power management circuits
- Load switches
- DC/DC converters
- Battery management systems
- Motor control units
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
170mA |
| Power Dissipation (PD) |
360mW |
| Operating Temperature Range |
-55°C to +150°C |
Conclusion
In conclusion, the BSN304 from NXP Semiconductors is a robust and efficient solution for designers looking to enhance their electronic systems with a reliable MOSFET. Its combination of low power consumption, high-speed switching, and compact form factor make it an excellent choice for a variety of applications.