EN
  • EN
  • DE

BT134W-600E

Part No BT134W-600E
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs sensitive gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155035-BT134W-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT134W-600E CAD Model

Description

The BT134W-600E is a high-performance Triac manufactured by NXP Semiconductors, designed to manage moderate power, seamlessly facilitating the control of AC loads in a variety of applications. This silicon-based semiconductor device is well-suited for use in the switching of inductive or resistive loads, offering a compact solution for designers looking to enhance system reliability and efficiency.

Key Features

  • Current Rating: The device can handle currents up to 1A, making it suitable for a wide range of applications that require moderate power handling capabilities.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage (VDRM/VRRM) of 600V, the BT134W-600E can be used in circuits with high peak voltages, providing a robust solution for electrical isolation and control.
  • Gate Trigger Voltage: Its gate trigger voltage (VGT) is specified at a maximum of 1.5V, ensuring low power consumption for the triggering mechanism.
  • Gate Trigger Current: A gate trigger current (IGT) of less than 10mA makes it easy to drive the triac directly from microcontrollers and other logic-level devices.
  • Package: Housed in a SOT-223 surface-mount package, the BT134W-600E is optimized for PCB space saving and is suitable for automated assembly processes.

Applications

The BT134W-600E is versatile and can be implemented in various applications such as:

  • Motor control circuits
  • Domestic lighting dimmers
  • Small home appliances
  • Heating regulation systems
  • AC phase control applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BT134W-600E is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring long-term stability and performance in the most demanding conditions.

Conclusion

The BT134W-600E from NXP Semiconductors is a highly efficient and reliable triac, perfect for designers looking to control AC power in a compact, easy-to-use format. Its robust features and versatility make it an ideal choice for a multitude of applications where moderate power control is essential.

You May Also Be Interested in

STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Mitsubishi
Lowest to $11.6343
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0805 $50.3125
1,520+ $0.0660 $100.3200
2,345+ $0.0640 $150.0800
3,235+ $0.0619 $200.2465
4,185+ $0.0598 $250.2630
5,590+ $0.0537 $300.1830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,250 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess