EN
  • EN
  • DE

BT137-500E

Part No BT137-500E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs sensitive gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155059-BT137-500E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT137-500E CAD Model

Description

The BT137-500E is a versatile and robust triac from NXP Semiconductors, engineered to control AC power in a variety of applications. This high-performance triac is designed to switch on and off electric currents in both parts of an AC cycle, making it an ideal component for managing alternating currents in a wide range of electrical systems.

Key Features

  • High Blocking Voltage: With a maximum rating of 500V, the BT137-500E can handle a wide range of AC power applications, providing flexibility in system design.
  • High Current Rating: The device is capable of conducting up to 8A of continuous current, making it suitable for controlling moderate to high-power circuits.
  • Gate Trigger Current: The triac features a sensitive gate that can be triggered with a low current, ensuring reliable switching and compatibility with microcontroller-driven circuits.
  • Quadrant Operation: It can be triggered in all four quadrants, enhancing its capability to control complex loads with both positive and negative voltages.
  • Package: Enclosed in a TO-220AB package, it offers a compact footprint while ensuring adequate heat dissipation for reliable operation.

Applications

The BT137-500E is designed for use in a variety of applications where AC power control is required. Its main applications include:

  • Motor control circuits
  • Dimming circuits for lighting systems
  • Heating controls
  • Domestic and industrial appliances
  • Static switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BT137-500E is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability and operation in the field. Whether you're developing a new design or replacing an existing component, the BT137-500E offers the performance and durability you need for your AC power control applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess