EN
  • EN
  • DE

BT137F600D

Part No BT137F600D
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049773-BT137F600D
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT137F600D CAD Model

Description

The NXP BT137F-600D is a high-performance, sensitive gate triac designed to control AC loads in a variety of applications. This semiconductor device is capable of switching and controlling large AC power with a small trigger current, making it ideal for interfacing with microcontrollers and other logic-level devices.

Key Features

  • Blocking Voltage: The BT137F-600D has a maximum repetitive peak off-state voltage (VDRM) of 600V, making it suitable for applications in line with standard domestic and industrial mains supplies.
  • Current Rating: It is capable of handling a continuous on-state current (IT(RMS)) of up to 8A, which is sufficient for controlling most household and industrial loads.
  • High Surge Current: With a non-repetitive peak on-state surge current (ITSM) of up to 70A, this triac can handle high inrush currents that occur when switching inductive or capacitive loads.
  • Sensitive Gate: The sensitive gate allows the triac to be triggered with direct low-voltage gate drive sources, making it compatible with digital I/O pins from microcontrollers.
  • Isolated Mounting Tab: The device features an internally isolated mounting tab rated at 2500V RMS, which simplifies the heatsink installation with no need for additional insulation components.
  • Planar Passivated: The BT137F-600D benefits from planar passivated chip technology, which ensures robust and reliable performance in demanding environments.

Applications

The NXP BT137F-600D triac is widely used in a variety of applications that require AC power control, such as:

  • Lighting control systems (dimming)
  • Motor control (speed regulation)
  • Heating control (temperature regulation)
  • Small home appliances
  • Power tools

Product Summary

The NXP BT137F-600D is a versatile and robust triac that offers a cost-effective solution for controlling AC power in a wide range of applications. Its sensitive gate, high blocking voltage, and surge current capability make it a reliable choice for designers looking to integrate AC power control into their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess