EN
  • EN
  • DE

BT137X-600/DG

Part No BT137X-600/DG
Manufacturer NXP / Nexperia
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819778-BT137X-600/DG
Ultra Librarian 3D Model Ultra Librarian BT137X-600/DG CAD Model

Description

NXP BT137X-600/DG Triac

The BT137X-600/DG is a high-quality triac designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This triac is part of the BT137 series and is well-suited for AC switching applications, making it an ideal choice for controlling AC power in a variety of domestic and industrial devices.

The BT137X-600/DG features a maximum repetitive peak off-state voltage (VDRM) of 600V, which allows it to handle high voltage applications with ease. It is capable of conducting up to 8A of continuous on-state current (IT(RMS)), ensuring reliable performance in circuits with moderate power demands. The triac's non-repetitive peak on-state current (ITSM) is rated at 70A, providing a robust surge handling capability that is essential for dealing with inductive loads and transient conditions.

This triac comes in a compact, insulated TO-220 package, designated by the "X" in its name, which offers reinforced insulation for additional safety and reliability. The package is designed to be easily mounted onto a heatsink to ensure proper thermal management during operation. The "DG" suffix indicates that the device is a part of NXP's green product portfolio, adhering to environmentally friendly manufacturing processes and materials.

Key features of the BT137X-600/DG include a high blocking voltage capability, a sensitive gate for easy triggering with microcontrollers or other low-power gate drive circuits, and a high commutation performance which is essential for applications with frequent switching. It is widely used in motor control circuits, lighting control systems, and temperature regulation applications, such as in electric heaters and ovens.

Engineers and designers can rely on the BT137X-600/DG for its consistent performance, long-term reliability, and NXP's commitment to quality. With its environmentally conscious design, it also aligns with modern sustainability goals, making it a responsible choice for new designs and retrofits alike.

For detailed specifications, application notes, and additional resources, it is recommended to consult the datasheet and technical documentation provided by NXP Semiconductors for the BT137X-600/DG triac.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7307 $59.6912
38+ $3.0608 $116.3104
59+ $2.9649 $174.9291
81+ $2.8702 $232.4862
105+ $2.7743 $291.3015
140+ $2.4867 $348.1380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess