EN
  • EN
  • DE

BT139B-800F

Part No BT139B-800F
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 800V 16A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Reel(TR)
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 155A, 170A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 45mA
Configuration Single
Mounting Style SMD/SMT
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package D2PAK
Win Source Part Number 201457-BT139B-800F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT139B-800F CAD Model

Description

The BT139B-800F is a high-quality Triac manufactured by NXP Semiconductors, designed to control AC power for a variety of applications. This semiconductor device is well-suited for use in controlling motors, lighting, heating, and other electrical loads within its specifications. The BT139B-800F is a part of the BT139 series, which is renowned for its efficiency and reliability.

Key Features

  • Voltage Capability: The BT139B-800F is capable of handling voltages up to 800V, making it suitable for a wide range of AC power applications.
  • Current Rating: With a current rating of 16A, this Triac can control moderately high power devices with ease.
  • High Commutation Performance: This device is designed for high commutation performance, which allows for improved switching and reduced electrical noise.
  • Sensitive Gate: The sensitive gate of the BT139B-800F allows it to be triggered with low gate currents, making it compatible with microcontrollers and other logic-level devices.
  • Package: The BT139B-800F comes in a D2PAK surface mount package, which is ideal for applications where space is at a premium.

Applications

The BT139B-800F is versatile and can be used in a variety of applications including:

  • Motor control circuits
  • Dimming circuits for lighting systems
  • Heating control systems
  • AC switching applications
  • Domestic and industrial automation

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BT139B-800F is no exception. It is built to meet high standards of performance and reliability, ensuring a long service life and consistent operation. Whether you're designing a new system or upgrading an existing one, the BT139B-800F is a solid choice for your AC power control needs.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO252
Need more? Email Us
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174
UMW
TRIAC 800V 16A DPAK
Lowest to $0.1109
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 8A TO220AB
Lowest to $0.2632
STMicroelectronics
12A TRIACS | TRIAC ALTERNISTOR 600V 12A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4874 $58.4880
290+ $0.4000 $116.0000
450+ $0.3875 $174.3750
620+ $0.3751 $232.5620
800+ $0.3624 $289.9200
1,070+ $0.3250 $347.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess