EN
  • EN
  • DE

BT151-800C

Part No BT151-800C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description BT151 series CThyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155123-BT151-800C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT151-800C CAD Model

Description

The NXP BT151-800C represents a robust and highly reliable semiconductor device, known as a thyristor or silicon controlled rectifier (SCR). This component is specifically designed to manage medium power AC and DC currents in a variety of applications. Its design is optimized to provide exceptional performance in phase control and regulated power supplies, as well as in motor control systems.

The BT151-800C is capable of handling up to 800V, making it suitable for high-voltage operations. This feature ensures that the device can be used in electrical environments where voltage spikes and surges are a common occurrence, without compromising its integrity or performance. With a current rating of 12A, this thyristor can control significant power levels, thus becoming a go-to choice for engineers looking for a reliable solution in power regulation tasks.

One of the key advantages of the BT151-800C is its high surge current capability. This allows the device to withstand transient overcurrent conditions, which are often encountered in industrial settings. The robustness of the thyristor ensures that it remains functional and reliable even under stressful electrical conditions.

The package of the BT151-800C is designed to be user-friendly, facilitating easy mounting and integration into various circuit designs. Its compact form factor allows for efficient use of PCB space, which is a critical consideration in the design of modern electronic devices. Additionally, the package is designed to provide excellent thermal performance, ensuring that the device operates within its temperature specifications under all conditions.

Overall, the NXP BT151-800C thyristor is an excellent choice for designers and engineers who require a dependable and efficient solution for controlling power in their electronic applications. Its combination of high voltage and current ratings, surge capability, and compact packaging makes it a versatile component suitable for a wide range of industrial and consumer products.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Harris Corporation
Operational Amplifiers
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess