EN
  • EN
  • DE

LNK563DG

Part No LNK563DG
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 83kHz SO-8C
Manufacturer Power Integrations
Series LinkSwitch®-LP
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package SO-8C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923561-LNK563DG
Ultra Librarian 3D Model Ultra Librarian LNK563DG CAD Model

Description

The LNK563DG is an electronic component that belongs to the category of integrated circuits (ICs). It is manufactured by Power Integrations and is designed to provide a high level of performance and reliability in various electronic applications.

  • Topology: Converter Offline Flyback
  • Frequency: 83kHz
  • Packaging: Tube
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 100
  • MSL Level: 1
  • ECCN: EAR99
  • HTSUS: 8542.39

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess