EN
  • EN
  • DE

BT300S-600R

Part No BT300S-600R
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristor SCR 600V 71A 3-Pin(2+Tab) DPAK / Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155157-BT300S-600R
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BT300S-600R
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BT300S-600R CAD Model

Description

The BT300S-600R is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This device is a silicon-controlled rectifier (SCR) tailored for high-performance applications that require precise control of AC power.

Key Features

  • Voltage Capability: The BT300S-600R is capable of handling voltages up to 600V, making it suitable for a wide range of industrial applications.
  • Current Rating: With a current rating of 300A, it can easily manage high power demands without compromising performance.
  • High Surge Capability: It offers excellent surge current capabilities, ensuring that it can withstand transient over-voltage conditions.
  • Thermal Performance: The device is designed with optimal thermal performance in mind, featuring a robust package that aids in heat dissipation.
  • Gate Triggering: It has a sensitive gate triggering mechanism that allows for precise control over the switching actions, which is critical for applications requiring fine-tuning of power control.

Applications

The BT300S-600R is versatile and can be used in a variety of applications including:

  • Phase control in light dimmers, motor speed controllers, and heating regulators.
  • Over-voltage crowbar protection in power supplies.
  • Control elements in static relays and other similar devices.
  • Non-contact switching in household appliances, industrial machines, and tools.

Quality and Reliability

NXP's commitment to quality ensures that the BT300S-600R meets the highest standards of reliability and performance. Each device undergoes rigorous testing to guarantee that it performs to specifications under a variety of conditions. This SCR is RoHS compliant, indicating that it meets current environmental standards by avoiding the use of hazardous substances.

Technical Support and Documentation

NXP provides extensive technical support and documentation for the BT300S-600R, making integration into existing systems straightforward for engineers. Detailed datasheets, application notes, and reference designs are available to assist in the design and implementation process.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6569 $59.1210
215+ $0.5391 $115.9065
335+ $0.5222 $174.9370
460+ $0.5054 $232.4840
595+ $0.4885 $290.6575
795+ $0.4380 $348.2100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess