EN
  • EN
  • DE
  • IT

BTA202X-800E

Part No BTA202X-800E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 2 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155259-BTA202X-800E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA202X-800E CAD Model

Description

Product Overview: BTA202X-800E Triac by NXP Semiconductors

The BTA202X-800E is a high-performance triac developed by NXP Semiconductors, a leader in the semiconductor industry. This triac is designed to provide efficient and reliable control of AC power for a wide range of applications. With its enhanced features and robust design, the BTA202X-800E is an ideal choice for designers looking for a dependable solution for AC switching applications.

Key Features

  • Voltage Capability: The BTA202X-800E is capable of handling voltages up to 800V, making it suitable for a variety of industrial and consumer applications where high voltage operation is required.
  • Current Rating: This triac offers a high on-state RMS current of 2A, ensuring that it can control moderate power levels efficiently without overheating.
  • Gate Trigger Voltage: It features a sensitive gate which can be triggered with low voltages, simplifying the drive circuitry required to operate the triac.
  • Temperature Range: The device operates within a wide temperature range, maintaining performance from -40°C to +125°C, which ensures reliability in various environmental conditions.
  • Package: Housed in a compact SOT-223 surface-mount package, the BTA202X-800E saves space on the PCB and is suitable for high-density circuit designs.

Applications

The BTA202X-800E by NXP is versatile and can be used in several applications, including:

  • Motor control circuits
  • Lighting dimmers
  • Home appliances
  • Heating controls
  • AC phase control

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BTA202X-800E triac has undergone rigorous testing to ensure it meets the stringent standards for industrial and consumer electronic devices. With its reliable performance and NXP's reputation for quality, this triac is an excellent choice for your AC power control needs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5107 $51.0700
240+ $0.4191 $100.5840
370+ $0.4060 $150.2200
510+ $0.3929 $200.3790
660+ $0.3798 $250.6680
885+ $0.3405 $301.3425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess