EN
  • EN
  • DE

BTA216B-600E

Part No BTA216B-600E
Manufacturer NXP / Nexperia
Catalog Triacs
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155315-BTA216B-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA216B-600E CAD Model

Description

Product Overview: BTA216B-600E - NXP

The BTA216B-600E is a high-performance Triac manufactured by NXP Semiconductors, designed to manage AC loads in a wide array of applications. This state-of-the-art semiconductor device is capable of switching up to 600V, making it a suitable choice for applications involving high operating voltages. With its robust design and superior electrical characteristics, the BTA216B-600E is an ideal solution for controlling AC power in residential, commercial, and industrial environments.

Key Features

  • Voltage Capability: The BTA216B-600E is rated to handle voltages up to 600V, providing ample headroom for high-voltage applications.
  • Current Rating: With an on-state RMS current of 16A, this Triac can comfortably control moderately high-power circuits.
  • High Commutation Performance: Engineered for enhanced commutation robustness, the BTA216B-600E is well-suited for applications that require frequent switching.
  • Gate Trigger Current: The device features a sensitive gate that triggers at a low current, making it compatible with circuits that have limited gate drive power.
  • Package: Enclosed in a TO-220AB package, the BTA216B-600E ensures a compact footprint while providing excellent thermal performance.

Applications

The versatility of the BTA216B-600E allows it to be used in a variety of applications, including:

  • Lighting control systems
  • Motor control circuits
  • Heating and cooling systems
  • Power tools
  • AC power switching
  • Speed control for AC motors

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BTA216B-600E is no exception. It is built to meet high standards, ensuring consistent performance and a long operational lifespan even under demanding conditions. The device also incorporates several protective features to safeguard against overcurrent and overheating, contributing to its overall reliability in complex electronic systems.

Whether you're designing a sophisticated motor control system or a simple lighting dimmer, the BTA216B-600E by NXP provides the performance and reliability needed to handle your AC power control requirements with ease.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess