EN
  • EN
  • DE

BTA225Y800B

Part No BTA225Y800B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999315-BTA225Y800B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTA225Y800B CAD Model

Description

Introducing the BTA225Y800B Thyristor from NXP

The BTA225Y800B is a high-quality thyristor manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This particular model is designed to meet the needs of a wide range of applications, providing efficient and stable performance in various electronic circuits.

The BTA225Y800B is a silicon-controlled rectifier (SCR) that stands out for its impressive blocking voltage of 800V. This feature makes it an excellent choice for applications that require high voltage operation and robust performance. With a current rating of 25A, this thyristor can handle significant power, making it suitable for both industrial and consumer applications.

Key Features

  • High Blocking Voltage: With an 800V capability, the BTA225Y800B can withstand high voltage environments, ensuring reliability and safety in operation.
  • Current Rating: The 25A rating indicates the thyristor can manage considerable power, suitable for heavy-duty applications.
  • High Surge Current: This device can handle high surge currents, providing additional protection against unexpected spikes in the circuit.
  • Low On-state Voltage: This characteristic minimizes power loss when the thyristor is conducting, improving overall efficiency.
  • Robust Package: Encased in a TO-220 package, the BTA225Y800B offers a compact form factor while ensuring mechanical durability and ease of mounting on a printed circuit board (PCB).

Applications

The versatility of the BTA225Y800B makes it a prime choice for a variety of applications. It is commonly used in:

  • Motor control circuits
  • Power regulators
  • AC phase control applications
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Light dimmers

With its robust design and reliable performance, the BTA225Y800B from NXP is a component that engineers and designers can trust for their most demanding applications. Whether you're developing sophisticated industrial machinery or consumer electronics, this thyristor is engineered to provide a high level of performance and durability.

For detailed specifications and application notes, it is recommended to consult the official NXP datasheets and support documentation to ensure proper usage and integration of the BTA225Y800B into your projects.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess