EN
  • EN
  • DE

BTA316600CDE

Part No BTA316600CDE
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049887-BTA316600CDE
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTA316600CDE CAD Model

Description

Product Overview: NXP BTA316600CDE Triac

The NXP BTA316600CDE is a high-performance, three-quadrant Triac designed to control AC loads in a variety of applications. This semiconductor device is part of NXP's extensive range of Triacs, known for their reliability, efficiency, and robustness. The BTA316600CDE is suitable for use in general purpose AC switching where high surge capability is required.

Key Features

  • High Blocking Voltage: With a maximum blocking voltage of 600V, the BTA316600CDE is capable of handling high power applications and is suitable for use in domestic and industrial environments.
  • High Surge Current: It offers excellent surge current capabilities, ensuring that it can handle high inrush currents typically associated with loads like motors and transformers.
  • Three-Quadrant Operation: This Triac operates in three quadrants, making it versatile for AC phase control applications.
  • Planar Passivated: The planar passivated chip ensures high reliability and stability against overvoltage conditions.
  • High Commutation Capability: Its high commutation performance makes it suitable for applications where the Triac needs to turn off while the load is still conducting.

Applications

The NXP BTA316600CDE is ideal for a wide range of applications, such as:

  • Lighting control (e.g., dimmers, switchers)
  • Motor control (e.g., fans, blowers)
  • Heating control (e.g., electric heaters, ovens)
  • Inductive load control (e.g., transformers, coils)

Product Specifications

Parameter Value
Package CDE
Repetitive Peak Off-State Voltage (Vdrm) 600V
Non-Repetitive Peak On-State Current (ITSM) 25A
Gate Trigger Current (Igt) 25 mA

With its combination of high performance, reliability, and versatility, the NXP BTA316600CDE Triac is an excellent choice for designers looking to control AC power in a variety of demanding applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess