EN
  • EN
  • DE

BTA316X-800E

Part No BTA316X-800E
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 800V 16A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 150A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 15mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201523-BTA316X-800E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA316X-800E CAD Model

Description

NXP BTA316X-800E Triacs

The BTA316X-800E is a high-performance triac from NXP Semiconductors, designed to manage AC loads in a variety of applications. This state-of-the-art semiconductor device is a part of NXP's extensive range of thyristor and triac products, offering a robust solution for designers looking to control and switch current in both directions.

Key Features

  • High Blocking Voltage: The BTA316X-800E is capable of withstanding up to 800V, making it suitable for use in applications with high input voltages.
  • High Current Rating: With an on-state RMS current of 16A, this triac can handle significant power levels, suitable for industrial and consumer applications.
  • WeEn Technology: This device incorporates WeEn high-performance planar passivation technology, which provides excellent reliability and stability over time.
  • Gate Trigger Current: A low IGT of less than 35 mA ensures easy triggering and compatibility with digital control circuits.
  • Surge Current Capability: It features a non-repetitive surge peak on-state current of 160A, ensuring the device can handle high surge currents without damage.

Applications

The BTA316X-800E is ideal for a wide range of AC switching applications. It is commonly used in:

  • Home appliances such as ovens, washing machines, and air conditioners
  • Motor control circuits in tools and industrial machines
  • Lighting systems, including dimmers and switching
  • Heating systems and temperature regulation

Package and Quality

The BTA316X-800E is available in a TO-220F package, ensuring excellent thermal performance and ease of mounting on a heatsink. This package is widely used in the industry, making it a familiar choice for engineers and designers.

NXP's commitment to quality means that the BTA316X-800E triac is manufactured to meet high standards for reliability and performance. It is a suitable choice for both commercial and industrial applications where robustness and long service life are critical.

Conclusion

With its combination of high voltage and current capabilities, along with WeEn technology for enhanced performance, the BTA316X-800E from NXP is a powerful solution for designers looking to efficiently control AC power in their circuits. Its compatibility with a wide range of applications makes it a versatile component in the triac market.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 400V 10A TO220
Lowest to $19.1695
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
Rochester Electronics
4 QUADRANT LOGIC LEVEL TRIAC
Lowest to $0.3127
ON Semiconductor
Sensitive Gate Triacs Silicon Bidirectional Thyristors
Lowest to $0.4366
STMicroelectronics
THYRISTORS (SCR) AND AC SWITCHES
Lowest to $0.6540
STMicroelectronics
Overvoltage protected AC switch
Lowest to $1.7405
UMW
TRIAC 800V 16A DPAK
Lowest to $0.1109
Littelfuse Inc.
TRIAC 400V 30A 3-Pin(3+Tab) TO-225 / Sensitive Gate Triacs Silicon Bidirectional Thyristors | TRIAC SENS GATE 400V 4A TO225AA
Lowest to $0.8732
STMicroelectronics
Snubberless™ high temperature 30 A Triacs
Lowest to $2.1722

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess