EN
  • EN
  • DE

BTH151S-650R

Part No BTH151S-650R
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description THYRISTOR 12A 650V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Reel(TR)
Voltage - Off State 650V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.75V
Current - On State (It (AV)) (Max) 7.5A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 20mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 121A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 201542-BTH151S-650R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTH151S-650R CAD Model

Description

Product Overview: BTH151S-650R

The BTH151S-650R is a high-performance silicon controlled rectifier (SCR) designed and manufactured by NXP, a leader in the semiconductor industry. This SCR is a robust electronic component that is engineered to handle high voltage and current, making it suitable for a variety of industrial and power applications. The BTH151S-650R is specifically designed to provide efficient and reliable operation in circuits requiring phase control and in applications that are sensitive to high switching speeds.

Key Features

  • High Voltage Capability: The BTH151S-650R can withstand voltages up to 650V, providing a wide safety margin for applications prone to high voltage surges.
  • High Current Rating: With a current rating of up to 151A, this SCR can handle significant power levels, making it ideal for high-power applications.
  • Gate Trigger Current: The device requires a low gate trigger current, ensuring that it can be easily controlled by a microcontroller or other low-power gate drive circuitry.
  • Thermal Performance: The SCR's package is optimized for superior thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The BTH151S-650R is versatile and can be used in a wide range of applications. These include:

  • Motor control circuits
  • Industrial power supplies
  • Lighting dimmer circuits
  • Temperature control systems
  • Soft start mechanisms for electric motors
  • Overvoltage crowbar protection

Quality and Reliability

NXP is known for its commitment to quality, and the BTH151S-650R is no exception. Each SCR undergoes rigorous testing to ensure it meets NXP's high standards for reliability and performance. Customers can trust the BTH151S-650R for their critical applications, knowing it is backed by NXP's reputation and support.

Conclusion

In summary, the BTH151S-650R SCR from NXP offers a powerful combination of high voltage and current capabilities, low gate trigger requirements, and excellent thermal performance. Its versatility makes it an ideal choice for a multitude of industrial power control applications, ensuring efficient operation and long-term reliability.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6643 $58.3215
13+ $9.5715 $124.4295
19+ $9.2723 $176.1737
26+ $8.9732 $233.3032
34+ $8.6741 $294.9194
45+ $7.7766 $349.9470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess