NXP BU2508A High Voltage NPN Power Transistor
The NXP BU2508A is a high voltage, high-speed switching NPN power transistor that is designed to deliver outstanding performance in a wide range of electronic applications. This silicon diffused power transistor is part of NXP Semiconductors' extensive portfolio, which is renowned for its high quality and reliability.
With a VCEO of 1500V, the BU2508A is particularly well-suited for horizontal deflection stages in high-resolution monitors and high-definition televisions. Its ability to handle high voltages makes it an ideal choice for applications that require fast switching and high power handling capabilities.
The device features a high switching speed, which is a crucial attribute for efficiency in power switching applications. Its high current capability of up to 8A ensures that it can drive large loads, making it a versatile component for a variety of power applications. The BU2508A also boasts a low base-drive requirement, which allows for simpler drive circuits and can contribute to overall system cost savings.
Key specifications of the BU2508A include:
- Collector-Emitter Voltage (VCEO): 1500V
- Collector Current (IC): 8A
- Base Current (IB): 3A
- Collector-Emitter Saturation Voltage (VCE(sat)): 3V
- Transition Frequency (fT): 4MHz
- Power Dissipation (PD): 45W
For enhanced thermal performance, the BU2508A is encapsulated in an SOT-199 plastic package, which provides excellent heat dissipation and ensures long-term reliability. This transistor is also characterized by its high ruggedness, making it resistant to the harsh conditions found in industrial environments.
Whether you are designing high-frequency power supplies, lighting systems, or any application that demands robust and efficient power switching, the NXP BU2508A is a component that promises to deliver performance and durability. Its combination of high voltage capability, speed, and power handling makes it an essential part of any power electronic system.