The BU2520AF is a high-quality silicon diffused power transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive portfolio of discrete semiconductor devices and is specifically engineered to meet the needs of high-speed switching applications.
Key Features
- High Voltage Capability: The BU2520AF is capable of withstanding voltages up to 1500V, making it suitable for various electronic applications that require high voltage operation.
- High Current Handling: With a continuous collector current of up to 8A, this transistor can handle significant power levels, which is essential for applications that demand high current flow.
- Low On-State Resistance: The low on-state resistance ensures minimal power loss during operation, contributing to the overall efficiency of the device.
- Fast Switching Speed: This transistor is designed for high-speed switching, which is crucial for reducing switching losses and improving performance in power circuits.
- High Reliability: Built with NXP's proven silicon technology, the BU2520AF offers excellent reliability and a long operational lifespan.
Applications
The BU2520AF is versatile and can be used in a wide range of applications, including:
- Switching power supplies
- Motor controls
- Lighting systems
- Power inverters
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| VCBO Collector-Base Voltage |
1500V |
| VEBO Emitter-Base Voltage |
5V |
| IC Collector Current (Continuous) |
8A |
| hFE DC Current Gain |
Min. 750 at 3A, VCE=5V |
| fT Transition Frequency |
3MHz |
With its robust design and superior performance, the BU2520AF from NXP is an ideal choice for designers and engineers looking for a reliable power transistor capable of delivering high-speed switching and power efficiency.