EN
  • EN
  • DE

2N7001TEVM

Part No 2N7001TEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT INTERFACE / 2N7001T Level Shifter Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function Level Shifter
Utilized IC / Part 2N7001T
Supplied Contents Board(s)
Base Product Number 2N7001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-50771
Standard Package 1
Win Source Part Number 1036429-2N7001TEVM
Ultra Librarian 3D Model Ultra Librarian 2N7001TEVM CAD Model

Description

The 2N7001TEVM is a versatile and innovative evaluation module from Texas Instruments, designed to facilitate the testing and development of circuits using the 2N7001T Dual N-Channel MOSFET. This product is an excellent tool for engineers and designers who require a reliable platform to assess the performance of the MOSFET in various applications.

Key Features:

  • Integrated MOSFET: The module includes the 2N7001T, a high-performance, dual N-Channel MOSFET that offers low on-resistance and fast switching performance, making it suitable for a wide range of power management applications.
  • Compact Design: The 2N7001TEVM is designed with a small form factor, allowing for easy integration into existing systems without the need for significant space.
  • User-Friendly Interface: It comes with easy-to-access test points and connectors, providing a straightforward user experience for both novice and experienced users.
  • Versatile Application: The evaluation module can be used for a variety of applications, including load switching, power conversion, and motor control, among others.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including schematics, user manuals, and application notes to support the development process and reduce time to market.

Technical Specifications:

  • Voltage Rating: The 2N7001T supports a maximum VDS of 60V, making it suitable for a range of intermediate voltage applications.
  • Current Handling: With a continuous drain current (ID) rating of 115 mA, the MOSFET can handle moderate power levels.
  • On-Resistance: The device boasts a low RDS(on) of 7.5 ohms at a VGS of 10V, ensuring efficient operation with minimal power loss.

Applications:

The 2N7001TEVM is suited for various applications including:

  • Power management in portable devices
  • DC/DC converters
  • Battery management systems
  • Switching regulators
  • Motor control circuits

Overall, the 2N7001TEVM from Texas Instruments is an indispensable tool for engineers looking to evaluate and implement the 2N7001T Dual N-Channel MOSFET in their designs. Its combination of performance, ease of use, and support materials make it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess