EN
  • EN
  • DE

BU2525AX

Part No BU2525AX
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155711-BU2525AX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2525AX CAD Model

Description

The NXP BU2525AX is a robust high-voltage NPN bipolar power transistor designed for use in high-performance power amplification and switching applications. This component is well-suited for horizontal deflection outputs in color TVs, which demand high-speed and high-voltage capabilities. It's also an excellent choice for various power switching circuits and audio amplifiers where reliability and efficiency are critical.

Key Features:

  • Voltage Capabilities: The BU2525AX is designed to handle high voltages, with a collector-emitter voltage (Vceo) of up to 800V. This makes it an ideal choice for circuits that experience high peak voltages, ensuring stable operation and longevity.
  • Current Handling: With a collector current (Ic) of up to 12A, this transistor can manage significant power, making it suitable for handling high current loads in various applications.
  • High Switching Speed: The device offers a high-speed switching capability, which is crucial for applications such as switching regulators, converters, and audio amplifiers.
  • Integrated Damper Diode: The BU2525AX includes an integrated damper diode, which provides protection against inductive spikes, enhancing the overall reliability and durability of the component.
  • High Power Dissipation: With a power dissipation (Ptot) of up to 45W, this transistor can dissipate significant amounts of heat, which is essential for maintaining stability and performance in high-power applications.
  • Robust Package: Encased in an isolated SOT-199 package, the BU2525AX is designed to be robust and withstand harsh operating conditions, while also providing improved heat dissipation.

Applications:

The NXP BU2525AX is a versatile component that can be used across a wide range of applications. It is commonly found in the power stages of color television horizontal deflection circuits, switch-mode power supplies, and high-fidelity audio amplifiers. Its high-speed switching and high-voltage handling make it an excellent choice for designers looking to build reliable and efficient power circuits.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess