The NXP BU4507AF is a high-voltage, high-speed switching NPN power transistor designed to deliver outstanding performance in a wide range of applications. It is particularly suitable for use in horizontal deflection circuits in CRT monitors, color TVs, and other high-voltage applications. This product is part of NXP's broad portfolio of power transistors which are known for their reliability and efficiency.
Key Features:
- High Voltage Capability: The BU4507AF is capable of withstanding voltages up to 1500V, making it ideal for high-voltage circuit applications.
- High Speed: With a transition frequency (fT) of 4 MHz, this transistor is designed for applications requiring fast switching.
- High Current: It can handle continuous collector currents up to 10A, providing ample current for a variety of power needs.
- Low Saturation Voltage: The low collector-emitter saturation voltage helps to reduce power loss and improve efficiency.
- Silicon Diffused Power Transistor: Utilizes advanced silicon diffusion technology to ensure high performance and durability.
Applications:
The NXP BU4507AF is versatile and can be used in a range of applications. Its high-voltage and high-speed capabilities make it particularly well-suited for:
- Horizontal deflection circuits in CRT displays
- Switching power supplies
- Industrial power management systems
- High-voltage inverters
- Other power conversion applications
Quality and Reliability:
NXP Semiconductors is committed to the highest standards of quality and reliability. The BU4507AF transistor is built to offer consistent performance and a long operational life, ensuring that it meets the rigorous demands of commercial and industrial electronic equipment.