The BUK625R2-30C is a high-performance, N-channel TrenchMOS™ standard level FET manufactured by NXP Semiconductors, a leader in the field of high-quality automotive and industrial electronic components. This power MOSFET is designed to deliver efficient power management and conversion in a wide array of applications.
Key Features
- Low On-State Resistance: The BUK625R2-30C boasts an exceptionally low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-frequency applications, providing improved power density and reduced switching losses.
- Robust Thermal Performance: With its excellent thermal characteristics, the BUK625R2-30C can operate reliably even under high temperature conditions, making it ideal for demanding environments.
- Standard Level Gate Drive: The device operates with standard level gate drive voltages, ensuring compatibility with a broad range of drive circuits and simplifying design integration.
Applications
The versatility of the BUK625R2-30C allows it to be used in various applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch-mode power supplies (SMPS)
Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
30 V
Continuous drain current (I<sub>D)
62 A
Power dissipation (P<sub>tot)
83 W
Operating temperature range
-55°C to +175°C
Quality and Reliability
NXP's commitment to quality and reliability is evident in the BUK625R2-30C, which is designed to meet the stringent requirements of the automotive industry. It is AEC-Q101 qualified, ensuring that it meets the highest standards for automotive-grade components.
For more detailed information, datasheets, and support, visit the NXP Semiconductors official website or contact their customer support team.