EN
  • EN
  • DE

BUK652R3-40C,127

Part No BUK652R3-40C,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 260nC @ 10V
Max Input Capacitance 15100pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 306W (Tc)
Maximum Rds On at Id,Vgs 2.3 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025164-BUK652R3-40C,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK652R3-40C,127 CAD Model

Description

Product Overview: BUK652R3-40C,127

The BUK652R3-40C,127 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This robust power MOSFET is engineered to deliver efficient power management and conversion within a compact form factor, making it an ideal choice for a wide array of applications including automotive systems, power supplies, and industrial equipment.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The BUK652R3-40C,127 boasts a low on-state resistance, which enhances its overall efficiency by minimizing power losses during operation.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can handle high-frequency operations with ease, making it suitable for modern, high-speed power conversion systems.
  • Standard Level Gate Drive: This feature ensures compatibility with standard drive voltages, simplifying the integration process with existing circuit designs.
  • Robust Thermal Performance: The device's thermal characteristics are optimized for improved heat dissipation, contributing to its reliability and longevity even under stressful conditions.
  • Automotive Grade Product: The BUK652R3-40C,127 meets the stringent requirements for automotive applications, ensuring performance and durability in harsh environments.

Applications

The versatility of the BUK652R3-40C,127 makes it suitable for a variety of applications, including:

  • Automotive systems such as engine controls, power steering, and DC/DC converters
  • Switch Mode Power Supplies (SMPS) for both industrial and consumer electronics
  • Motor drives and controllers, providing efficient power management for electric motors
  • Power management circuits, where efficient energy conversion is critical

Product Specifications

The BUK652R3-40C,127 comes in a TO-220 package, which is widely recognized for its ease of mounting and excellent thermal and electrical performance. The device operates with a drain-source voltage (V<sub>DS) of 40V, and a continuous drain current (I<sub>D) of up to 75A, making it capable of handling high current applications. Its gate threshold voltage (V<sub>GS(th)) is specified to ensure reliable start-up and shut-down operations.

Conclusion

With its combination of high efficiency, fast switching, and robust design, the BUK652R3-40C,127 from NXP Semiconductors stands out as a superior choice for designers seeking a reliable and high-performing N-channel MOSFET. Whether for automotive, industrial, or consumer electronics, this component is engineered to meet the most demanding performance criteria.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9058 $66.7030
75+ $1.5639 $117.2925
115+ $1.5154 $174.2710
160+ $1.4657 $234.5120
205+ $1.4172 $290.5260
275+ $1.2705 $349.3875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess