EN
  • EN
  • DE

TL4051B12IDBZTG4

Part No TL4051B12IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268294-TL4051B12IDBZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL4051B12IDBZTG4 CAD Model

Description

Overview of Texas Instruments TL4051B12IDBZTG4

The Texas Instruments TL4051B12IDBZTG4 is a precision shunt voltage reference that offers a fixed voltage output of 1.225V with a high accuracy and low temperature coefficient. This product is a part of the TL4051 series, which is known for its stability and reliability in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Output Voltage: The TL4051B12IDBZTG4 provides a stable 1.225V output, which can be used as a reference voltage in various applications.
  • High Accuracy: This device is designed for high-precision applications, offering an initial accuracy of 0.1% (max) and ensuring consistent performance.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C (max), the voltage reference provides a stable output over a wide temperature range.
  • Wide Operating Current Range: It operates over a current range of 1µA to 20mA, making it versatile for different circuit configurations.
  • Stable with Capacitive Loads: The TL4051B12IDBZTG4 is designed to be stable with capacitive loads, ensuring reliable operation in various circuit designs.
  • Small Package Size: The device is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The TL4051B12IDBZTG4 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Microprocessor or microcontroller reference
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Instrumentation and test equipment
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the TL4051B12IDBZTG4 is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term performance and durability.

For designers looking for a reliable voltage reference with high accuracy and low temperature dependency, the TL4051B12IDBZTG4 is an excellent choice. Its small footprint and wide operating range make it a versatile component for precision voltage regulation in a variety of electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3013 $52.8208
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess