BUK7507-55B

Part No BUK7507-55B
Manufacturer NXP
Catalog END - OF - LIFE
Description TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156095-BUK7507-55B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial

Description

Introducing the BUK7507-55B - NXP's Power MOSFET

The BUK7507-55B is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the field of advanced and innovative technology solutions. This particular MOSFET is a standout product designed to meet the rigorous demands of modern electronic applications, offering a robust combination of efficiency, reliability, and power management capabilities.

Key Features of the BUK7507-55B

  • Low On-state Resistance: The BUK7507-55B boasts a low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it suitable for high-performance power switching applications.
  • High Current Capability: This MOSFET can handle high currents, making it an ideal choice for applications that require significant power handling without compromising performance.
  • High-Speed Switching: With its fast switching speed, the BUK7507-55B is perfect for high-frequency applications, contributing to reduced switching losses and better performance in power conversion systems.
  • Thermal Management: Engineered with an advanced silicon technology, the device ensures excellent thermal performance, thereby maintaining stability and prolonging the lifespan of the product under various operating conditions.
  • Robust Package: Encased in a durable package, the BUK7507-55B is designed to withstand harsh environments and mechanical stress, ensuring reliable operation throughout its lifecycle.

Applications

The versatility of the BUK7507-55B allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems such as Electric Power Steering (EPS) and DC/DC converters
  • Power management solutions in industrial settings
  • High-efficiency DC/AC inverters for renewable energy systems
  • Motor drives and controls that require high switching frequencies

Conclusion

With its combination of high efficiency, fast switching, and robust design, the BUK7507-55B from NXP is an excellent choice for designers and engineers looking to improve the performance and reliability of their power management systems. Whether for automotive, industrial, or renewable energy applications, this Power MOSFET stands as a testament to NXP's commitment to providing high-quality and innovative semiconductor solutions.

You May Also Be Interested in

Maxim Integrated
High-Speed/Low-Power Microcontrollers
Lowest to $18.0310
Mimix Broadband
DC-2.5 GHz InGaP HBT Matched Gain Block Amplifier
Need more? Email Us
Cypress Semiconductor Corp
128K (16K x 8-Bit) CMOS EPROM
Need more? Email Us
Cypress Semiconductor Corp
2-Mbit (128K x 18) Flow-through SRAM with NoBL™ Architecture
Lowest to $7.7554
Maxim Integrated
Dallas Semiconductor
Need more? Email Us
Renesas Electronics America
Triac
Need more? Email Us
Delta Electronics
Delphi Series E48SH, 120W Eighth Brick Family DC/DC Power Modules: 48V in, 5V/20A out
Lowest to $36.5744
Cypress Semiconductor Corp
FTG for VIA Pentium 4 Chipsets
Need more? Email Us
ELM-TECH
Single N-channel MOSFET
Lowest to $0.0414

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
105+ $0.4943 $51.9015
250+ $0.4056 $101.4000
385+ $0.3930 $151.3050
530+ $0.3803 $201.5590
685+ $0.3676 $251.8060
915+ $0.3296 $301.5840
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 5,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention