Introducing the BUK7510-55AL Power MOSFET by NXP
The BUK7510-55AL is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This product is designed to cater to a wide array of applications, including automotive systems, power management, and industrial controls, offering a perfect blend of efficiency and reliability.
Key Features:
- Low On-State Resistance: The BUK7510-55AL boasts a low on-state resistance (RDS(on)) of just 55 mOhm at VGS = 10 V, which translates into reduced conduction losses and improved overall efficiency.
- High Continuous Current: It is capable of handling a continuous drain current (ID) of 75 A, ensuring robust performance for high-power applications.
- Enhanced Thermal Performance: With an operating temperature range of -55°C to 175°C, this device is built to withstand extreme conditions, making it an ideal choice for demanding environments.
- Automotive Grade: The BUK7510-55AL is AEC-Q101 qualified, signifying its suitability for automotive applications where reliability and durability are paramount.
- Logic Level Gate Drive: This MOSFET can be driven at logic level gate drive voltages, simplifying the drive circuitry in various applications.
Applications:
The versatile nature of the BUK7510-55AL allows it to be used in a variety of applications, including:
- Automotive systems such as engine controls, DC/DC converters, and LED lighting
- Power supply units for servers, telecom, and datacom equipment
- Motor drives and controls in industrial settings
- Battery management systems in energy storage solutions
Package and Quality:
Encased in a robust TO-220 package, the BUK7510-55AL is designed not only for high thermal performance but also for ease of integration into various circuit designs. NXP's commitment to quality ensures that each unit meets the highest standards of performance and reliability.
With its combination of high-current capability, low on-state resistance, and automotive-grade qualification, the BUK7510-55AL from NXP stands out as a superior choice for designers looking for a power MOSFET that doesn't compromise on performance or durability.