EN
  • EN
  • DE

BUK7511-55B

Part No BUK7511-55B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TRENCHMOS-TM STANDARD LEVEL FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156101-BUK7511-55B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK7511-55B CAD Model

Description

Introducing the BUK7511-55B Power MOSFET by NXP

Discover the superior performance and reliability of the BUK7511-55B, a cutting-edge Power MOSFET developed by NXP Semiconductors. Designed to meet the rigorous demands of modern electronic applications, this high-quality component is the perfect solution for your power management and conversion needs.

Optimized for Efficiency and Power Handling

The BUK7511-55B is a TrenchMOS™ standard level FET that is characterized by its low on-state resistance (RDS(on)) and high current handling capability. This ensures efficient operation and reduced power losses, making it ideal for a wide range of applications, from automotive systems to industrial controls.

Durable and Robust Construction

Built to withstand harsh environments, the BUK7511-55B features a robust package design. Its silicon technology is optimized for strength and longevity, ensuring that the device can handle the thermal and electrical stresses found in high-demand settings.

Key Features and Benefits

  • High Current Capability: With the ability to handle continuous currents, the BUK7511-55B is well-suited for high-power applications.
  • Low On-State Resistance: Minimizes conduction losses and improves overall efficiency, which is crucial for energy-sensitive designs.
  • Fast Switching Performance: Provides efficient operation at high switching frequencies, reducing reactive losses and improving power density.
  • Standard Level Gate Drive: Makes it compatible with a wide range of driving circuits and controllers, offering flexibility in design.
  • TO-220 Package: The industry-standard package allows for easy integration into existing designs and provides excellent heat dissipation characteristics.

Applications

The BUK7511-55B is versatile and can be used in various applications, including:

  • DC/DC converters and DC motor drives
  • Automotive engine management systems
  • Power supplies for telecommunications
  • Switch-mode power supplies (SMPS)
  • LED lighting systems

Whether you're developing the next generation of automotive electronics or designing a high-efficiency power supply, the BUK7511-55B from NXP Semiconductors offers the performance, durability, and reliability that your projects demand. Choose the BUK7511-55B for a component that will power your innovations to new heights.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess