The NXP BUK754R0-55B is a cutting-edge power MOSFET designed for high-efficiency power conversion and management applications. This device is part of NXP Semiconductors' extensive portfolio, renowned for their reliable and durable components in the semiconductor industry.
Key Features
- Low On-State Resistance (RDS(on)): The BUK754R0-55B boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for switching regulators, converters, and power management tasks that require quick response times.
- Enhanced Thermal Performance: With an optimized package design, the BUK754R0-55B ensures superior thermal performance, making it suitable for high-temperature environments and demanding thermal conditions.
- Robustness: The device is built to withstand harsh conditions, providing reliable operation with built-in protection against overcurrent and thermal overstress.
Applications
The versatility of the BUK754R0-55B allows it to be used in a wide array of applications, including:
- DC/DC converters
- Motor drives
- Power supplies
- Automotive systems
- Battery management systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
55V |
| Continuous Drain Current (ID) |
75A |
| Power Dissipation (PD) |
110W |
| Operating Temperature Range |
-55°C to +175°C |
In conclusion, the NXP BUK754R0-55B MOSFET is a high-performance component that offers efficiency, speed, and robustness for advanced electronic designs. Its superior features make it a go-to choice for engineers looking to optimize their power management systems.