The NXP BUK761375B is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed for automotive and general-purpose switching applications. This power MOSFET is a part of NXP's leading-edge TrenchMOS technology, which ensures superior thermal and electrical performance.
Key Features
- Low On-State Resistance: The BUK761375B boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in high-current applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power conversion systems, contributing to reduced switching losses and better overall system performance.
- Robust Thermal Management: The device is encapsulated in a DPAK package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
- Gate Charge Optimized: The BUK761375B is optimized for low gate charge (Q<sub>G), which minimizes the driving power required and enhances the efficiency of the circuit.
- Automotive Qualified: Meeting stringent automotive qualification standards, this product is suitable for use in automotive environments where reliability and performance are critical.
Applications
The versatile BUK761375B is applicable in a wide array of systems, including but not limited to:
- Automotive load switching
- DC/DC converters
- Motor control circuits
- Power management systems
Technical Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
75 V
Continuous drain current (I<sub>D)
135 A
Power Dissipation (P<sub>D)
110 W
Operating Temperature Range
-55°C to +175°C
With its robust package, high efficiency, and reliability, the NXP BUK761375B MOSFET is an excellent choice for designers seeking to optimize their power management solutions.