EN
  • EN
  • DE

BUK7614-55A

Part No BUK7614-55A
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 55V 73A Automotive 3-Pin(2+Tab) D2PAK / TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156135-BUK7614-55A
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BUK7614-55A
Introduction Date July 01, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BUK7614-55A CAD Model

Description

Introducing the BUK7614-55A Power MOSFET by NXP Semiconductors

The BUK7614-55A, crafted by the renowned NXP Semiconductors, is a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic applications. This advanced semiconductor device is a testament to NXP's commitment to providing cutting-edge technology and reliability to its customers.

At the heart of the BUK7614-55A lies its exceptional efficiency and power density, which are crucial for a wide range of applications, including automotive systems, power management solutions, and industrial automation. Its compact and robust package ensures that it can withstand the challenges of harsh environments while maintaining superior performance.

Key Features of the BUK7614-55A:

  • Low On-State Resistance (R<sub>DS(on)): The device boasts an impressively low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Current: With its ability to handle a high continuous current, the BUK7614-55A is well-suited for applications that require robust current handling capabilities without compromising performance.
  • Enhanced Thermal Performance: Thanks to its optimized design, this MOSFET offers exceptional thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Logic Level Gate Drive: The BUK7614-55A is designed with a logic level gate drive, making it compatible with low-voltage drive sources and simplifying the design of control circuits.

Engineers and designers will find the BUK7614-55A to be a versatile component that integrates seamlessly into various circuit configurations. Its package is designed for optimal heat dissipation, which is vital for maintaining stability and performance over extended periods. Furthermore, the MOSFET's rugged construction ensures that it can endure the mechanical stresses that are often encountered in industrial and automotive environments.

In conclusion, the BUK7614-55A Power MOSFET from NXP Semiconductors is a reliable and efficient solution for those seeking to enhance their power management systems. With its outstanding electrical characteristics and durable design, it stands as an exemplary choice for any application requiring high-performance power switching.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6953 $59.1005
205+ $0.5706 $116.9730
315+ $0.5521 $173.9115
435+ $0.5348 $232.6380
560+ $0.5163 $289.1280
750+ $0.4632 $347.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess